TRIAC Alternistor - Snubberless 800V 6A Through Hole TO-220
6 A Snubberless™ Triac Product overview: T635T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T635T-8T can be used for catalog matching and distributor lookup.
Triacs 6A Snubberless 800Vrrm 900Vrsm 35mA
TRIAC ALTERNISTOR 800V 6A TO220
TRIAC, 6A, 800V, TO-220AB-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:6A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:45A; Holding Current Max:40mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 497-14000-5-ND | 300-T635T-8T | T635T-8T | T635T-8T | 19X6398 |
| Product Name | TRIACs | 6 A Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 6A, 800V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | TO-220; TO-220AB | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Standards and Certifications | RoHS | RoHS | |||
| VRRM | 800 volts |