STMicroelectronics, Inc. TRIACs T635T-8FP

Description
TRIAC Alternistor - Snubberless 800V 6A Through Hole TO-220FPAB
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 800V 6A Through Hole TO-220FPAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-T635T-8FP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 6A Through Hole TO-220FPAB

TRIAC Alternistor - Snubberless 800V 6A Through Hole TO-220FPAB

Buy Now Datasheet
Singapore, Singapore
6 A Triac
300-T635T-8FP
6 A Triac 300-T635T-8FP
6 A Snubberless™ Triac Product overview: T635T-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T635T-8FP can be used for catalog matching and distributor lookup.

6 A Snubberless™ Triac Product overview: T635T-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T635T-8FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 6A Snubberless 800Vrrm 900Vrsm 35mA

Triacs 6A Snubberless 800Vrrm 900Vrsm 35mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T635T-8FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T635T-8FP
Discrete Semiconductor Products - Thyristors - TRIACs T635T-8FP
TRIAC ALTERNISTOR 800V TO220FPAB

TRIAC ALTERNISTOR 800V TO220FPAB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Thyristors Triacs
Product Number 497-T635T-8FP-ND 300-T635T-8FP T635T-8FP T635T-8FP
Product Name TRIACs 6 A Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 Full Pack TO-220-3 TO-220-3 Full Pack
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Standards and Certifications RoHS
VRRM 800 volts
Unlock Full Specs
to access all available technical data