TRIAC Alternistor - Snubberless 800V 6A Through Hole ISOWATT220AB
TRIAC ALTERNISTOR 800V ISOWATT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 497-4437-5-ND | T630-800W |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | ISOWATT220AB-3 | ISOWATT220AB-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 800 volts |