TRIAC Alternistor - Snubberless 600V 4A Through Hole ISOWATT220AB
4A Snubberless™ Triacs Product overview: T435-600W from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-600W can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1263442-T435-600W
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: ISOWATT220AB-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Alternistor - Snubberless
Part Status: Obsolete(EOL)
Family Name: T435-600W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOWATT220AB
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): FT0414MW00TU; SM3JZ47(80TAKAGI,F; SM3JZ47(180,SEGY);
Introduction Date: August 21, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
TRIAC ALTERNISTOR 600V ISOWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-12808-5-ND | 300-T435-600W | 1263442-T435-600W | T435-600W |
| Product Name | TRIACs | 4A Triac | Triacs - T435-600W | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | ISOWATT220AB-3 | TO-220-3 | ISOWATT220AB-3 | ISOWATT220AB-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) |
| Standards and Certifications | RoHS | |||
| VRRM | 600 volts | |||
| VDRM | 600 volts | 600 volts |