STMicroelectronics, Inc. TRIACs T410-600W

Description
TRIAC Logic - Sensitive Gate 600V 4A Through Hole ISOWATT220AB
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 4A Through Hole ISOWATT220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-12061-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Through Hole ISOWATT220AB

TRIAC Logic - Sensitive Gate 600V 4A Through Hole ISOWATT220AB

Buy Now Datasheet
Triacs - T410-600W - 038540-T410-600W - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T410-600W
038540-T410-600W
Triacs - T410-600W 038540-T410-600W
Manufacturer: STMicroelectronics Win Source Part Number: 038540-T410-600W Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: ISOWATT220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038540-T410-600W
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: ISOWATT220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 4A Triac
300-T410-600W
600V 4A Triac 300-T410-600W
600V, 4A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, ISOWATT220AB, 3 PIN Product overview: T410-600W from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T410-600W can be used for catalog matching and distributor lookup.

600V, 4A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, ISOWATT220AB, 3 PIN Product overview: T410-600W from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T410-600W can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T410-600W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T410-600W
Discrete Semiconductor Products - Thyristors - TRIACs T410-600W
TRIAC SENS GATE 600V 4A ISOWATT

TRIAC SENS GATE 600V 4A ISOWATT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number 497-12061-5-ND 038540-T410-600W 300-T410-600W T410-600W
Product Name TRIACs Triacs - T410-600W 600V 4A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type ISOWATT220AB-3 ISOWATT220AB TO-220-3 ISOWATT220AB-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
ITSM 4 amps
IGT 10 mA 10 mA
Unlock Full Specs
to access all available technical data