Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
STMICROELECTRONICS
T410-600T -- TRIACS
STMicroelectronics
TRIACs
T410-600T
Description
TRIAC SENS GATE 600V 4A TO220AB
ODG (Origin Data Global)
Done
Datasheet
Description
TRIAC SENS GATE 600V 4A TO220AB
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
TRIACs
T410-600T
TRIACs
T410-600T
TRIAC SENS GATE 600V 4A TO220AB
TRIAC SENS GATE 600V 4A TO220AB
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Logic Gates
Product Number
T410-600T
Product Name
TRIACs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Gates and Inverters
54LS32DM
Specs
Gate Type
OR; OR Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
Rochester Electronics
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100125DC
100125DC
Specs
Gate Type
NOT
Logic Family
TTL; ECL
View Details
2
suppliers
RS Components, Ltd.
Inverters ICs
1660411
Specs
Gate Type
NOT; Inverter
Supply Voltage
5.5 v
Output Type
Push Pull
View Details
Nexperia B.V.
Automotive TSSOP Logic IC
74AHC1G14GW-Q100,1
Specs
Gate Type
NOT; Inverter Schmitt Trigger
Logic Family
AHC
Operating Temperature
-40 C (-40 F)
View Details
7
suppliers