Manufacturer: STMicroelectronics
Win Source Part Number: 093661-T410-600T
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Family Name: T410-600T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): FT0407MH00TU; FT0408MH00TU; BT136-600E/L01; BT136-600E/02;
Introduction Date: August 21, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
4A logic level Triacs Product overview: T410-600T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T410-600T can be used for catalog matching and distributor lookup.
Triac 4A 600V 10mA Logic Level TO220AB
Triac 4A 600V 10mA Logic Level TO220AB
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220
Triac, 600 V, 10 mA, 4 A, 30 A, 15 mA, 1.5 V RoHS Compliant: Yes
TRIAC SENS GATE 600V 4A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 093661-T410-600T | 300-T410-600T | 4865182 | 497-T410-600T-ND | 26M4555 | T410-600T | T410-600T |
| Product Name | Triacs - T410-600T | 4A Triac | TRIACs | TRIACs | Triac, 600 V, 10 Ma, 4 A, 30 A, 15 Ma, 1.5 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220AB | TO-220AB | TO-220; To-220ab | TO-220; TO-220-3 | TO-220-3 | ||
| VDRM | 600 volts | 600 volts | |||||
| ITSM | 4 amps | ||||||
| IGT | 10 mA | 10 mA | |||||
| VGT | 1.3 volts | 1.3 volts |