STMicroelectronics, Inc. Triacs - T410-400T T410-400T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054341-T410-400T Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054341-T410-400T Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - T410-400T - 054341-T410-400T - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T410-400T
054341-T410-400T
Triacs - T410-400T 054341-T410-400T
Manufacturer: STMicroelectronics Win Source Part Number: 054341-T410-400T Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054341-T410-400T
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400V 4A Triac
300-T410-400T
400V 4A Triac 300-T410-400T
400V, 4A, TRIAC, TO-220AB Product overview: T410-400T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T410-400T can be used for catalog matching and distributor lookup.

400V, 4A, TRIAC, TO-220AB Product overview: T410-400T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T410-400T can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T410-400T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T410-400T
Discrete Semiconductor Products - Thyristors - TRIACs T410-400T
TRIAC SENS GATE 400V 4A TO220

TRIAC SENS GATE 400V 4A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs
Product Number 054341-T410-400T 300-T410-400T T410-400T
Product Name Triacs - T410-400T 400V 4A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220AB TO-220-3 TO-220-3
VDRM 400 volts 400 volts
ITSM 4 amps
IGT 10 mA 10 mA
VGT 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data