TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220FPAB
TRIAC SENS GATE 600V 4A TO220FP
TRIAC, Q3, 600V, 4A, TO-220FPAB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-220FPAB; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 497-17157-ND | T405T-6FP | 13AC0874 | T405T-6FP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, Q3, 600V, 4A, To-220Fpab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Triacs |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220; TO-220FPAB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 600 volts | 600 volts | ||
| IGT | 5 mA | 5 mA |