Manufacturer: STMicroelectronics
Win Source Part Number: 054072-T405-600T
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220
Logic level triac,T405-600T 4A 600V
Logic level triac,T405-600T 4A 600V
Triac, 600 V, 5 mA, 4 A, 30 A, 10 mA, 1.3 V RoHS Compliant: Yes
TRIAC SENS GATE 600V 4A TO220
| Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 054072-T405-600T | 497-T405-600T-ND | 4863209 | T405-600T | 26M4553 | T405-600T |
| Product Name | Triacs - T405-600T | TRIACs | TRIACs | Triacs | Triac, 600 V, 5 Ma, 4 A, 30 A, 10 Ma, 1.3 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220; To-220ab | TO-220-3 | ||
| VDRM | 600 volts | 600 volts | ||||
| ITSM | 4 amps | |||||
| IGT | 5 mA | 5 mA | ||||
| VGT | 1.3 volts | 1.3 volts |