STMicroelectronics, Inc. TRIACs T3050H-6G

Description
TRIAC Alternistor - Snubberless 600V 30A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 30A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-17288-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 30A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 30A Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376703-T3050H-6G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376703-T3050H-6G
Discrete Semiconductor Products - Thyristors - TRIACs 1376703-T3050H-6G
Win Source Part Number: 1376703-T3050H-6G Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Snubberless™ Package: Tube Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK Base Product Number: T3050 Mounting Type: Surface Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Alternistor - Snubberless Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 30 A Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Non Rep. Surge 50, 60Hz (Itsm): 270A, 284A Current - Gate Trigger (Igt) (Max): 50 mA Current - Hold (Ih) (Max): 75 mA

Win Source Part Number: 1376703-T3050H-6G
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Snubberless™
Package: Tube
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK
Base Product Number: T3050
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 30 A
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 270A, 284A
Current - Gate Trigger (Igt) (Max): 50 mA
Current - Hold (Ih) (Max): 75 mA

Buy Now Datasheet
Singapore, Singapore
30 A 600 V Triac
300-T3050H-6G
30 A 600 V Triac 300-T3050H-6G
30 A - 600 V - 150 °C H-series Triacs Product overview: T3050H-6G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 30 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T3050H-6G can be used for catalog matching and distributor lookup.

30 A - 600 V - 150 °C H-series Triacs Product overview: T3050H-6G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 30 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T3050H-6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T3050H-6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T3050H-6G
Discrete Semiconductor Products - Thyristors - TRIACs T3050H-6G
TRIAC ALTERNISTOR 600V 30A D2PAK

TRIAC ALTERNISTOR 600V 30A D2PAK

Supplier's Site
Triac, 600V, 50A, To-263-3 Rohs Compliant Stmicroelectronics - 47AK7121 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 50A, To-263-3 Rohs Compliant Stmicroelectronics
47AK7121
Triac, 600V, 50A, To-263-3 Rohs Compliant Stmicroelectronics 47AK7121
TRIAC, 600V, 50A, TO-263-3 ROHS COMPLIANT: YES

TRIAC, 600V, 50A, TO-263-3 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Triacs High-temperature 30A Triacs

Triacs High-temperature 30A Triacs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number 497-17288-ND 1376703-T3050H-6G 300-T3050H-6G T3050H-6G 47AK7121 T3050H-6G
Product Name TRIACs Discrete Semiconductor Products - Thyristors - TRIACs 30 A 600 V Triac Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 50A, To-263-3 Rohs Compliant Stmicroelectronics Triacs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 600 volts 600 volts
ITSM 30 amps
Unlock Full Specs
to access all available technical data