30 A - 600 V - 150 °C H-series Triacs Product overview: T3050H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 30 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T3050H-6G-TR can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 30A Surface Mount D2PAK
TRIAC Alternistor - Snubberless 600V 30A Surface Mount D2PAK
TRIAC Alternistor - Snubberless 600V 30A Surface Mount D2PAK
TRIAC ALTERNISTOR 600V 30A D2PAK
Triacs High-temperature 30A Triacs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 300-T3050H-6G-TR | 497-17289-6-ND | T3050H-6G-TR | T3050H-6G-TR |
| Product Name | 30 A 600 V Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| VDRM | 600 volts |