TRIAC Alternistor - Snubberless 800V 30A Through Hole TO-220
TRIAC, 30A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):30A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes
TRIAC ALTERNISTOR 800V 30A TO220
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | 497-18255-ND | T3035H-8T | 94AC2550 | T3035H-8T |
| Product Name | TRIACs | Triacs | Triac, 30A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220-3 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Standards and Certifications | RoHS | |||
| VDRM | 800 volts | 800 volts |