TRIAC Alternistor - Snubberless 800V 30A Through Hole TO-220AB Insulated
Win Source Part Number: 1157150-T3035H-8I
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: Snubberless™
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 60 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 30 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 283A, 270A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB Insulated
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): T3035H-8I.; T3035H8I;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-18254,T3035H-8I-
Base Product Number: T3035
800V 30A TRIAC TO-220AB Insulated Product overview: T3035H-8I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T3035H-8I can be used for catalog matching and distributor lookup.
TRIAC, 30A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):30A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes
TRIAC ALTERNSTR 800V 30A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 497-18254-ND | 1157150-T3035H-8I | 300-T3035H-8I | T3035H-8I | 94AC2548 | T3035H-8I |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | 800V 30A Triac | Triacs | Triac, 30A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | Tube | TO-220; TO-220AB | TO-220-3 | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| VDRM | 800 volts | 800 volts | 800 volts | |||
| ITSM | 30 amps |