STMicroelectronics Triacs - T3035H-6T T3035H-6T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1263427-T3035H-6T Series: Snubberless Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 270A, 284A Triac Type: Alternistor - Snubberless Family Name: T3035H-6T Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 30A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 60mA Alternative Parts (Cross-Reference): Q6016LH653; Q6016LH651; Q6015L552; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1263427-T3035H-6T Series: Snubberless Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 270A, 284A Triac Type: Alternistor - Snubberless Family Name: T3035H-6T Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 30A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 60mA Alternative Parts (Cross-Reference): Q6016LH653; Q6016LH651; Q6015L552; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - T3035H-6T - 1263427-T3035H-6T - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T3035H-6T
1263427-T3035H-6T
Triacs - T3035H-6T 1263427-T3035H-6T
Manufacturer: STMicroelectronics Win Source Part Number: 1263427-T3035H-6T Series: Snubberless Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 270A, 284A Triac Type: Alternistor - Snubberless Family Name: T3035H-6T Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 30A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 60mA Alternative Parts (Cross-Reference): Q6016LH653; Q6016LH651; Q6015L552; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1263427-T3035H-6T
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 270A, 284A
Triac Type: Alternistor - Snubberless
Family Name: T3035H-6T
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 30A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 60mA
Alternative Parts (Cross-Reference): Q6016LH653; Q6016LH651; Q6015L552;
Introduction Date: January 28, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1263427-T3035H-6T
Product Name Triacs - T3035H-6T
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347160-A1147LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Pressure Sensors, Transducers - MS560702BA03-50 - 130115-MS560702BA03-50 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
MicroFlowSens MFS02 thermal gas flow sensor - MFS 02 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details
Image sensor modules - C16091-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details