TRIAC Alternistor - Snubberless 600V 30A Surface Mount D2PAK
Triacs High-temperature 30A Triacs
TRIAC ALTERNISTOR 600V 30A D2PAK
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-17286-ND | 1920655 | 1921096P | T3035H-6G | T3035H-6G |
| Product Name | TRIACs | TRIACs | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2pak | TO-263 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Standards and Certifications | RoHS | RoHS | |||
| Pin Count | 3 | 3 |