STMicroelectronics, Inc. Triacs - T2550H-600TRG T2550H-600TRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212520-T2550H-600TRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212520-T2550H-600TRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - T2550H-600TRG - 212520-T2550H-600TRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T2550H-600TRG
212520-T2550H-600TRG
Triacs - T2550H-600TRG 212520-T2550H-600TRG
Manufacturer: STMicroelectronics Win Source Part Number: 212520-T2550H-600TRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 212520-T2550H-600TRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
600V 25A Triac
300-T2550H-600TRG
600V 25A Triac 300-T2550H-600TRG
600V, 25A, SNUBBERLESS TRIAC, TO-220AB, ROHS COMPLIANT PACKAGE-3 Product overview: T2550H-600TRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2550H-600TRG can be used for catalog matching and distributor lookup.

600V, 25A, SNUBBERLESS TRIAC, TO-220AB, ROHS COMPLIANT PACKAGE-3 Product overview: T2550H-600TRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2550H-600TRG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T2550H-600TRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T2550H-600TRG
Discrete Semiconductor Products - Thyristors - TRIACs T2550H-600TRG
TRIAC ALTERNISTOR 600V 25A TO220

TRIAC ALTERNISTOR 600V 25A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs
Product Number 212520-T2550H-600TRG 300-T2550H-600TRG T2550H-600TRG
Product Name Triacs - T2550H-600TRG 600V 25A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220AB TO-220AB TO-220-3
VDRM 600 volts 600 volts
ITSM 25 amps
IGT 50 mA 50 mA
Unlock Full Specs
to access all available technical data