TRIAC Alternistor - Snubberless 1.2kV 25A Through Hole TO-220
TRIAC ALTERNSTR 1.2KV 25A TO220
Triacs 1200V 25A Snubberless Triac
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | 497-14585-5-ND | T2550-12T | T2550-12T |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 1200 volts |