TRIAC Alternistor - Snubberless 800V 20A Through Hole TO-220AB Insulated
20 A - 800 V - 150 °C H-series Triac in TO-220AB Ins. Product overview: T2035H-8I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 800 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 20 A, 800 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2035H-8I can be used for catalog matching and distributor lookup.
TRIAC ALTERNSTR 800V 20A TO220AB
TRIAC, 800V, 20A, TO-220AB ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs |
| Product Number | 497-T2035H-8I-ND | 300-T2035H-8I | 2025563 | 2025563P | T2035H-8I | 69AH3098 |
| Product Name | TRIACs | 20 A 800 V Triac | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800V, 20A, To-220Ab Rohs Compliant Stmicroelectronics |
| Package Type | TO-220; TO-220-3 | TO-220; To-220ab insulated | TO-220; TO-220 | TO-220-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Pin Count | 3 | 3 |