Win Source Part Number: 1376687-T2035H-8G
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: ECOPACK®2
Package: Tube
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK
Base Product Number: T2035
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 20 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 210A
Current - Gate Trigger (Igt) (Max): 35 mA
Current - Hold (Ih) (Max): 35 mA
TRIAC Alternistor - Snubberless 800V 20A Surface Mount D²PAK
20 A - 800 V - 150 °C H-series Triac in D²PAK Product overview: T2035H-8G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 800 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 20 A, 800 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2035H-8G can be used for catalog matching and distributor lookup.
TRIAC, 800V, 20A, TO-263-3 ROHS COMPLIANT: YES
TRIAC ALTERNISTOR 800V 20A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1376687-T2035H-8G | 497-T2035H-8G-ND | 300-T2035H-8G | 47AK7104 | T2035H-8G |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | 20 A 800 V Triac | Triac, 800V, 20A, To-263-3 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Tube | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| VDRM | 800 volts | 800 volts | |||
| ITSM | 20 amps | ||||
| IGT | 35 mA | 35 mA |