TRIAC Alternistor - Snubberless 600V 20A Through Hole TO-220
TRIAC ALTERNISTOR 600V 20A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | T2035H-600IRG-ND | T2035H-600IRG |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) |
| VDRM | 600 volts |