TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220
16 A - 600 V - 150 °C H-series Triacs Product overview: T1650H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1650H-6T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1263406-T1650H-6T
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Family Name: T1650H-6
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 75mA
Alternative Parts (Cross-Reference): BCR16CM-12LBA8#BB0; BTA140-600; BT139-600G;
Introduction Date: May 29, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
TRIAC ALTERNISTOR 600V 16A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-7637-5-ND | 300-T1650H-6T | 1263406-T1650H-6T | T1650H-6T | T1650H-6T |
| Product Name | TRIACs | 16 A 600 V Triac | Triacs - T1650H-6T | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Standards and Certifications | RoHS | ||||
| VRRM | 600 volts | ||||
| VDRM | 600 volts | 600 volts |