Win Source Part Number: 1339127-T1635T-8G
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Series: Snubberless™
Package: Tube
Standard Package: 2,000
Configuration: Single
Voltage - Off State: 800 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Base Product Number: T1635
Current - On State (It (RMS) ) (Max): 16 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - Hold (Ih) (Max): 45 mA
TRIAC Alternistor - Snubberless 800V 16A Surface Mount D²PAK
16A 800V 150°C D²PAK Snubberless™ T-Series Triac Product overview: T1635T-8G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635T-8G can be used for catalog matching and distributor lookup.
Triacs 16 A - 800 V - D PAK Snubberless Triac
TRIAC ALTERNISTOR 800V 16A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 1339127-T1635T-8G | T1635T-8G-ND | 300-T1635T-8G | T1635T-8G | T1635T-8G |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | 16A 800V Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Tube | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| VDRM | 800 volts | 800 volts | |||
| IGT | 35 mA | 35 mA |