Manufacturer: STMicroelectronics
Win Source Part Number: 1263402-T1635H-6G
Packaging: Tube
Mounting Style: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: T16*
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK
16 A - 600 V - 150 °C H-series Triacs Product overview: T1635H-6G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-6G can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 600V 16A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 1263402-T1635H-6G | 497-16217-5-ND | 300-T1635H-6G | T1635H-6G |
| Product Name | Triacs - T1635H-6G | TRIACs | 16 A 600 V Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| VDRM | 600 volts | 600 volts | ||
| ITSM | 16 amps | |||
| IGT | 35 mA | 35 mA | ||
| VGT | 1 volts | 1 volts |