STMicroelectronics, Inc. TRIACs T1635H-600TRG

Description
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-6208-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
TRIAC ALTERNISTOR 600V TO220AB Product overview: T1635H-600TRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-600TRG can be used for catalog matching and distributor lookup.

TRIAC ALTERNISTOR 600V TO220AB Product overview: T1635H-600TRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-600TRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - T1635H-600TRG - 054336-T1635H-600TRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1635H-600TRG
054336-T1635H-600TRG
Triacs - T1635H-600TRG 054336-T1635H-600TRG
Manufacturer: STMicroelectronics Win Source Part Number: 054336-T1635H-600TRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 170A, 160A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054336-T1635H-600TRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 170A, 160A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1635H-600TRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1635H-600TRG
Discrete Semiconductor Products - Thyristors - TRIACs T1635H-600TRG
TRIAC ALTERNISTOR 600V 16A TO220

TRIAC ALTERNISTOR 600V 16A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number 497-6208-5-ND 300-T1635H-600TRG 054336-T1635H-600TRG T1635H-600TRG
Product Name TRIACs 600V Triac Triacs - T1635H-600TRG Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 TO-220-3 TO-220AB TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Standards and Certifications RoHS
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data