STMicroelectronics, Inc. Triacs - T1635-700G-TR T1635-700G-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 109573-T1635-700G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 700V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 109573-T1635-700G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 700V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - T1635-700G-TR - 109573-T1635-700G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1635-700G-TR
109573-T1635-700G-TR
Triacs - T1635-700G-TR 109573-T1635-700G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 109573-T1635-700G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 700V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 109573-T1635-700G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-4433-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 700V 16A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 700V 16A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-4433-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 700V 16A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 700V 16A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-4433-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 700V 16A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 700V 16A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
700V 168A Triac
300-T1635-700G-TR
700V 168A Triac 300-T1635-700G-TR
Thyristor TRIAC 700V 168A 3-Pin(2+Tab) D2PAK T/R Product overview: T1635-700G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635-700G-TR can be used for catalog matching and distributor lookup.

Thyristor TRIAC 700V 168A 3-Pin(2+Tab) D2PAK T/R Product overview: T1635-700G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635-700G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, 16A, 700V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics - 45AC7904 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 16A, 700V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics
45AC7904
Triac, 16A, 700V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics 45AC7904
TRIAC, 16A, 700V, TO-263-3; Peak Repetitive Off State Voltage:700V; On State RMS Current:16A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:35mA RoHS Compliant: Yes

TRIAC, 16A, 700V, TO-263-3; Peak Repetitive Off State Voltage:700V; On State RMS Current:16A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:35mA RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1635-700G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1635-700G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1635-700G-TR
TRIAC ALTERNISTOR 700V 16A D2PAK

TRIAC ALTERNISTOR 700V 16A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Triacs 16 Amp 700 Volt

Triacs 16 Amp 700 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number 109573-T1635-700G-TR 497-4433-1-ND 300-T1635-700G-TR 45AC7904 T1635-700G-TR T1635-700G-TR
Product Name Triacs - T1635-700G-TR TRIACs 700V 168A Triac Triac, 16A, 700V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK D2PAK; TO-263 (D2PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VDRM 700 volts 700 volts
ITSM 16 amps
IGT 35 mA 35 mA
VGT 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data