STMicroelectronics, Inc. TRIACs T1630-600W

Description
TRIAC Alternistor - Snubberless 600V 16A Through Hole ISOWATT220AB
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 16A Through Hole ISOWATT220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - T1630-600W-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Through Hole ISOWATT220AB

TRIAC Alternistor - Snubberless 600V 16A Through Hole ISOWATT220AB

Buy Now Datasheet
Singapore, Singapore
600V 16A Triac
300-T1630-600W
600V 16A Triac 300-T1630-600W
600V, 16A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC, ISOWATT220AB, 3 PIN Product overview: T1630-600W from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1630-600W can be used for catalog matching and distributor lookup.

600V, 16A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC, ISOWATT220AB, 3 PIN Product overview: T1630-600W from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1630-600W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - T1630-600W - 054068-T1630-600W - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1630-600W
054068-T1630-600W
Triacs - T1630-600W 054068-T1630-600W
Manufacturer: STMicroelectronics Win Source Part Number: 054068-T1630-600W Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 30mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 218A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: ISOWATT220AB Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 054068-T1630-600W
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 30mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 218A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: ISOWATT220AB
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1630-600W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1630-600W
Discrete Semiconductor Products - Thyristors - TRIACs T1630-600W
TRIAC ALTERNISTOR 600V ISOWATT

TRIAC ALTERNISTOR 600V ISOWATT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number T1630-600W-ND 300-T1630-600W 054068-T1630-600W T1630-600W
Product Name TRIACs 600V 16A Triac Triacs - T1630-600W Discrete Semiconductor Products - Thyristors - TRIACs
Package Type ISOWATT220AB-3 TO-220-3 ISOWATT220AB ISOWATT220AB-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data