TRIAC, LOGIC, 600V, 16A, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Triacs |
| Product Number | 33X1221 |
| Product Name | Triac, Logic, 600V, 16A, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Standards and Certifications | RoHS |
| Package Type | TO-220; TO-220 |
| VDRM | 600 volts |