TRIAC Logic - Sensitive Gate 800V 16A Surface Mount D²PAK
TRIAC Logic - Sensitive Gate 800V 16A Surface Mount D²PAK
TRIAC Logic - Sensitive Gate 800V 16A Surface Mount D²PAK
TRIAC SENS GATE 800V 16A D2PAK
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | 497-18390-6-ND | T1610T-8G-TR | T1610T-8G-TR |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 800 volts |