TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220AB Insulated
Manufacturer: STMicroelectronics
Win Source Part Number: 054332-T1610T-6I
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 12mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB Insulated
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
TRIAC 600V 126A TO-220AB Insulated TH Product overview: T1610T-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1610T-6I can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 16A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-11005-5-ND | 054332-T1610T-6I | 300-T1610T-6I | T1610T-6I |
| Product Name | TRIACs | Triacs - T1610T-6I | 600V 126A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220AB Insulated | TO-220AB Insulated | TO-220-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 600 volts | 600 volts | ||
| ITSM | 16 amps |