TRIAC Logic - Sensitive Gate 800V 16A Surface Mount D2PAK
TRIAC Logic - Sensitive Gate 800V 16A Surface Mount D2PAK
TRIAC Logic - Sensitive Gate 800V 16A Surface Mount D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 054331-T1610-800G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
16A Logic Level Triac in D2PAK Product overview: T1610-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1610-800G-TR can be used for catalog matching and distributor lookup.
Triacs 17 A Snubberless logic standard TRI
TRIAC SENS GATE 800V 16A D2PAK
TRIAC, 16A, 800V, TO-263-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:16A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:15mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 497-10007-6-ND | 054331-T1610-800G-TR | 300-T1610-800G-TR | T1610-800G-TR | T1610-800G-TR | 45AC7900 |
| Product Name | TRIACs | Triacs - T1610-800G-TR | 16A Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 16A, 800V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 800 volts | 800 volts | ||||
| ITSM | 16 amps | |||||
| IGT | 10 mA | 10 mA |