Manufacturer: STMicroelectronics
Win Source Part Number: 850243-T1250H-6T
Series: Snubberless™
Features: TRIAC 600 V 12 A
Package: Tube
Family Name: T1250
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: -497-7633-5, T1250H-6T-ND, 497-7633-5, T1250H6T
12 A - 600 V - 150 °C H-series Triacs Product overview: T1250H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1250H-6T can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220
TRIAC ALTERNISTOR 600V 12A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 850243-T1250H-6T | 300-T1250H-6T | 497-7633-5-ND | T1250H-6T | T1250H-6T |
| Product Name | Triacs - T1250H-6T | 12 A 600 V Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | Tube | TO-220AB | TO-220; TO-220-3 | TO-220-3 | |
| Standards and Certifications | RoHS | ||||
| VRRM | 600 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |