TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220AB Insulated
12 A Snubberless™ Triac Product overview: T1235T-8I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235T-8I can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935900-T1235T-8I
Series: Snubberless™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Alternistor - Snubberless 800 V 12 A Through Hole TO-220AB Insulated
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: T1235
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB Insulated
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-17762, T1235T-8I-ND
TRIAC ALTERNSTR 800V 12A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-17762-ND | 300-T1235T-8I | 935900-T1235T-8I | T1235T-8I | T1235T-8I |
| Product Name | TRIACs | 12 A Triac | Triacs - T1235T-8I | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 | TO-220AB Insulated | TO-220-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 800 volts |