Manufacturer: STMicroelectronics
Win Source Part Number: 054329-T1235T-6I
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 90A, 95A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB Insulated
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220AB Insulated
12A Snubberless™ Triacs Product overview: T1235T-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235T-6I can be used for catalog matching and distributor lookup.
Triacs Snubless logic level standard 12 A TRIACs
TRIAC ALTERNSTR 600V 12A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 054329-T1235T-6I | 497-8908-5-ND | 300-T1235T-6I | T1235T-6I | T1235T-6I |
| Product Name | Triacs - T1235T-6I | TRIACs | 12A Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220AB Insulated | TO-220; TO-220-3 | TO-220AB | TO-220-3 | |
| VDRM | 600 volts | 600 volts | |||
| ITSM | 12 amps | ||||
| IGT | 35 mA | 35 mA | |||
| VGT | 1.3 volts | 1.3 volts |