STMicroelectronics, Inc. TRIACs T1235H-8G-TR

Description
TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-T1235H-8G-TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK

TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK

Buy Now Datasheet
TRIACs - 497-T1235H-8G-DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK

TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK

Buy Now Datasheet
TRIACs - 497-T1235H-8G-CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK

TRIAC Alternistor - Snubberless 800V 12A Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1235H-8G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1235H-8G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1235H-8G-TR
TRIAC ALTERNISTOR 800V 12A D2PAK

TRIAC ALTERNISTOR 800V 12A D2PAK

Supplier's Site
Triac, 800V, 12A, To-263 Rohs Compliant Stmicroelectronics - 32AJ9037 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 12A, To-263 Rohs Compliant Stmicroelectronics
32AJ9037
Triac, 800V, 12A, To-263 Rohs Compliant Stmicroelectronics 32AJ9037
TRIAC, 800V, 12A, TO-263 ROHS COMPLIANT: YES

TRIAC, 800V, 12A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Triacs Triacs
Product Number 497-T1235H-8G-TR-ND T1235H-8G-TR 32AJ9037
Product Name TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800V, 12A, To-263 Rohs Compliant Stmicroelectronics
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 800 volts
IGT 35 mA
Unlock Full Specs
to access all available technical data