Manufacturer: STMicroelectronics
Win Source Part Number: 038671-T1235H-6T
Category: Discrete Semiconductor Products
Family: Triacs
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: Alternistor Triacs
No: 809422
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 12A
Triac Type: Alternistor - Snubberless
Current - Non Rep. Surge 50 60Hz (Itsm): 120A 126A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 038671-T1235H-6T |
| Product Name | Discrete Semiconductor Products |