Manufacturer: STMicroelectronics
Win Source Part Number: 031679-T1235H-600G-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK
600V, 12A, SNUBBERLESS TRIAC, D2PAK-3 Product overview: T1235H-600G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235H-600G-TR can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 600V 12A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 031679-T1235H-600G-TR | T1235H-600G-TR-ND | 300-T1235H-600G-TR | T1235H-600G-TR |
| Product Name | Triacs - T1235H-600G-TR | TRIACs | 600V 12A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| VDRM | 600 volts | 600 volts | ||
| ITSM | 12 amps | |||
| IGT | 35 mA | 35 mA |