STMicroelectronics, Inc. 12A Triac T1210T-8FP

Description
Logic Level 12A TRIAC Product overview: T1210T-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1210T-8FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic Level 12A TRIAC Product overview: T1210T-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1210T-8FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Logic Level 12A TRIAC Product overview: T1210T-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1210T-8FP can be used for catalog matching and distributor lookup.

Logic Level 12A TRIAC Product overview: T1210T-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1210T-8FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 8765730P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8765730P
TRIACs 8765730P
TRIAC 800V 12A Logic Level TO-220FPAB

TRIAC 800V 12A Logic Level TO-220FPAB

Supplier's Site
TRIACs - 8765730 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8765730
TRIACs 8765730
TRIAC 800V 12A Logic Level TO-220FPAB

TRIAC 800V 12A Logic Level TO-220FPAB

Supplier's Site
TRIACs - 1688845 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1688845
TRIACs 1688845
TRIAC 800V 12A Logic Level TO-220FPAB

TRIAC 800V 12A Logic Level TO-220FPAB

Supplier's Site
Triacs - T1210T-8FP - 898849-T1210T-8FP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1210T-8FP
898849-T1210T-8FP
Triacs - T1210T-8FP 898849-T1210T-8FP
Manufacturer: STMicroelectronics Win Source Part Number: 898849-T1210T-8FP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: TRIAC Logic - Sensitive Gate 800 V 12 A Through Hole TO-220FPAB Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: T1210 Categories: Discrete Semiconductor Products Case / Package: TO-220FPAB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-14835-5, -497-14835-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898849-T1210T-8FP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Logic - Sensitive Gate 800 V 12 A Through Hole TO-220FPAB
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: T1210
Categories: Discrete Semiconductor Products
Case / Package: TO-220FPAB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-14835-5, -497-14835-5

Buy Now Datasheet
TRIACs - 497-14835-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 12A Through Hole TO-220FPAB

TRIAC Logic - Sensitive Gate 800V 12A Through Hole TO-220FPAB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1210T-8FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1210T-8FP
Discrete Semiconductor Products - Thyristors - TRIACs T1210T-8FP
TRIAC SENS GATE 800V 12A TO220AB

TRIAC SENS GATE 800V 12A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs Logic Level 12A TRIAC

Triacs Logic Level 12A TRIAC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Thyristors
Product Number 300-T1210T-8FP 8765730P 8765730 898849-T1210T-8FP 497-14835-5-ND T1210T-8FP T1210T-8FP
Product Name 12A Triac TRIACs TRIACs Triacs - T1210T-8FP TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS RoHS
Package Type TO-220-3 TO-220; TO-220 TO-220; To-220abfp TO-220FPAB TO-220; TO-220-3 Full Pack TO-220-3 Full Pack
VRRM 800 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Pin Count 3 3
Unlock Full Specs
to access all available technical data