STMicroelectronics, Inc. TRIACs T1210-6G-TR

Description
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-17283-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-17283-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-17283-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1210-6G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1210-6G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1210-6G-TR
TRIAC ALTERNISTOR 600V 12A D2PAK

TRIAC ALTERNISTOR 600V 12A D2PAK

Supplier's Site
Triac, 12A, 600V, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 26AH0361 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 12A, 600V, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
26AH0361
Triac, 12A, 600V, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 26AH0361
TRIAC, 12A, 600V, TO-263; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):12A; Triac Case Style:TO-263; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak RoHS Compliant: Yes

TRIAC, 12A, 600V, TO-263; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):12A; Triac Case Style:TO-263; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 12A SNUBBERLESS TRIACS

Triacs 12A SNUBBERLESS TRIACS

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Thyristors
Product Number 497-17283-1-ND T1210-6G-TR 26AH0361 T1210-6G-TR
Product Name TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 12A, 600V, To-263; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Triacs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
IGT 10 mA 10 mA
Unlock Full Specs
to access all available technical data