Win Source Part Number: 1019226-T1050H-6I
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: Snubberless™
Package: Tube
Standard Package: 2,000
Current - Hold (Ih) (Max): 75 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 10 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-7628-5,T1050H-6I
Base Product Number: T1050
TRIAC Alternistor - Snubberless 600V 10A Through Hole TO-220
10 A - 600 V - 150 °C H-series Triacs Product overview: T1050H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1050H-6I can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 600V 10A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 1019226-T1050H-6I | 497-7628-5-ND | 300-T1050H-6I | T1050H-6I | T1050H-6I |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | 10 A 600 V Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Tube | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |
| VDRM | 600 volts | 600 volts | |||
| ITSM | 10 amps | ||||
| IGT | 50 mA | 50 mA | |||
| VGT | 1 volts | 1 volts |