STMicroelectronics, Inc. TRIACs T1050-8G-TR

Description
TRIAC Alternistor - Snubberless 800V 10A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 800V 10A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-17281-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 10A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 800V 10A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-17281-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 10A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 800V 10A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-17281-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 10A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 800V 10A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
800V 10A Triac
300-T1050-8G-TR
800V 10A Triac 300-T1050-8G-TR
800V, 10A Snubberless? Triac in D2PAK Product overview: T1050-8G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1050-8G-TR can be used for catalog matching and distributor lookup.

800V, 10A Snubberless? Triac in D2PAK Product overview: T1050-8G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1050-8G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - T1050-8G-TR - 898843-T1050-8G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1050-8G-TR
898843-T1050-8G-TR
Triacs - T1050-8G-TR 898843-T1050-8G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898843-T1050-8G-TR Series: Snubberless™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Alternistor - Snubberless 800 V 10 A Surface Mount D2PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: T1050 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-17281-2, 497-17281-1, 497-17281-ND, 497-17281, 497-17281-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898843-T1050-8G-TR
Series: Snubberless™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Alternistor - Snubberless 800 V 10 A Surface Mount D2PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: T1050
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-17281-2, 497-17281-1, 497-17281-ND, 497-17281, 497-17281-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 10A TRIAC for Surface Mount Applications

Triacs 10A TRIAC for Surface Mount Applications

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1050-8G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1050-8G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1050-8G-TR
TRIAC ALTERNISTOR 800V 10A D2PAK

TRIAC ALTERNISTOR 800V 10A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Thyristors Triacs
Product Number 497-17281-1-ND 300-T1050-8G-TR 898843-T1050-8G-TR T1050-8G-TR T1050-8G-TR
Product Name TRIACs 800V 10A Triac Triacs - T1050-8G-TR Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts
Unlock Full Specs
to access all available technical data