TRIAC Alternistor - Snubberless 600V 10A Surface Mount D²PAK
TRIAC Alternistor - Snubberless 600V 10A Surface Mount D²PAK
TRIAC Alternistor - Snubberless 600V 10A Surface Mount D²PAK
TRIAC ALTERNISTOR 600V 10A D2PAK
Triacs 10A Snubberless Triac in Surface Mount Package
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | 497-T1035-6G-TR-ND | T1035-6G-TR | T1035-6G-TR |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts |