10 A - 600 V - 150 °C logic level H-series Triacs Product overview: T1010H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1010H-6T can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 10A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 1104759-T1010H-6T
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Triacs Sensitive 10 A High Temperature
TRIAC SENS GATE 600V 10A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 300-T1010H-6T | 497-9016-5-ND | 1104759-T1010H-6T | T1010H-6T | T1010H-6T |
| Product Name | 10 A 600 V Triac | TRIACs | Triacs - T1010H-6T | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||||
| Package Type | TO-220-3 | TO-220; TO-220-3 | TO-220AB | TO-220-3 | |
| VRRM | 600 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 600 volts | 600 volts |