10 A - 600 V - 150 °C logic level H-series Triacs Product overview: T1010H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1010H-6G-TR can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 10A Surface Mount D2PAK
TRIAC Logic - Sensitive Gate 600V 10A Surface Mount D2PAK
TRIAC Logic - Sensitive Gate 600V 10A Surface Mount D2PAK
Triacs Sensitive 10 A High Temperature
TRIAC SENS GATE 600V 10A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 300-T1010H-6G-TR | 497-9017-6-ND | T1010H-6G-TR | T1010H-6G-TR |
| Product Name | 10 A 600 V Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | D2PAK | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| VRRM | 600 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |