STMicroelectronics, Inc. 600V 74A MOSFET Transistor STY80NM60N

Description
600V 74A N-CH MOSFET TO-247 35mR RdsOn Product overview: STY80NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY80NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 74A N-CH MOSFET TO-247 35mR RdsOn Product overview: STY80NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY80NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 74A MOSFET Transistor
278-STY80NM60N
600V 74A MOSFET Transistor 278-STY80NM60N
600V 74A N-CH MOSFET TO-247 35mR RdsOn Product overview: STY80NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY80NM60N can be used for catalog matching and distributor lookup.

600V 74A N-CH MOSFET TO-247 35mR RdsOn Product overview: STY80NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY80NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-8466-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8466-5-ND
Single FETs, MOSFETs 497-8466-5-ND
N-Channel 600V 74A (Tc) 447W (Tc) Through Hole MAX247™

N-Channel 600V 74A (Tc) 447W (Tc) Through Hole MAX247™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY80NM60N - 1104078-STY80NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY80NM60N
1104078-STY80NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY80NM60N 1104078-STY80NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 1104078-STY80NM60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 447W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MAX247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 74A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 360nC @ 10V Max Input Capacitance: 10100pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 35 mOhm @ 37A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: STMicroelectronics
Win Source Part Number: 1104078-STY80NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 447W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MAX247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 74A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 360nC @ 10V
Max Input Capacitance: 10100pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 35 mOhm @ 37A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STY80NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STY80NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STY80NM60N
MOSFET N-CH 600V 74A MAX247

MOSFET N-CH 600V 74A MAX247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STY80NM60N 497-8466-5-ND 1104078-STY80NM60N STY80NM60N
Product Name 600V 74A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY80NM60N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 447000 milliwatts 447000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details