N-Channel 600V 60A (Tc) 560W (Tc) Through Hole MAX247™
600V 60A N-CH MOSFET TO-247 50mR Power Product overview: STY60NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY60NM60 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 60A MAX247
MOSFET N-CH 600V 60A MAX247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-STY60NM60-ND | 278-STY60NM60 | STY60NM60 | STY60NM60 | STY60NM60 |
| Product Name | Single FETs, MOSFETs | 600V 60A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| PD | 560000 milliwatts | 560000 milliwatts | |||
| TJ | -65 C (-85 F) | 150 C (302 F) |