STMicroelectronics, Inc. N-Channel 34A 500V 0.13ohm MOSFET Transistor STY34NB50

Description
34A, 500V, 0.13ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247, MAX247, 3 PIN Product overview: STY34NB50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 34A, 500V, 0.13ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34A, 500V, 0.13ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY34NB50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
34A, 500V, 0.13ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247, MAX247, 3 PIN Product overview: STY34NB50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 34A, 500V, 0.13ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34A, 500V, 0.13ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY34NB50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 34A 500V 0.13ohm MOSFET Transistor
278-STY34NB50
N-Channel 34A 500V 0.13ohm MOSFET Transistor 278-STY34NB50
34A, 500V, 0.13ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247, MAX247, 3 PIN Product overview: STY34NB50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 34A, 500V, 0.13ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34A, 500V, 0.13ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY34NB50 can be used for catalog matching and distributor lookup.

34A, 500V, 0.13ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247, MAX247, 3 PIN Product overview: STY34NB50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 34A, 500V, 0.13ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34A, 500V, 0.13ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY34NB50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY34NB50 - 054067-STY34NB50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY34NB50
054067-STY34NB50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY34NB50 054067-STY34NB50
Manufacturer: STMicroelectronics Win Source Part Number: 054067-STY34NB50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 450W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MAX247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 34A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 223nC @ 10V Max Input Capacitance: 9100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 130 mOhm @ 17A, 10V Alternative Parts (Cross-Reference): IXFK44N50F; STY34NB50F; STU26NM50I; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054067-STY34NB50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 450W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MAX247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 34A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 223nC @ 10V
Max Input Capacitance: 9100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 130 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): IXFK44N50F; STY34NB50F; STU26NM50I;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-2680-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2680-5-ND
Single FETs, MOSFETs 497-2680-5-ND
N-Channel 500V 34A (Tc) 450W (Tc) Through Hole MAX247™

N-Channel 500V 34A (Tc) 450W (Tc) Through Hole MAX247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STY34NB50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STY34NB50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STY34NB50
MOSFET N-CH 500V 34A MAX247

MOSFET N-CH 500V 34A MAX247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STY34NB50 054067-STY34NB50 497-2680-5-ND STY34NB50
Product Name N-Channel 34A 500V 0.13ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY34NB50 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 450000 milliwatts 450000 milliwatts
TJ -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single IGBTs - 448-AIKW50N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers