STMicroelectronics, Inc. Single FETs, MOSFETs STY140NS10

Description
N-Channel 100V 140A (Tc) 450W (Tc) Through Hole MAX247™
Request a Quote Datasheet
Description
N-Channel 100V 140A (Tc) 450W (Tc) Through Hole MAX247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3267-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3267-5-ND
Single FETs, MOSFETs 497-3267-5-ND
N-Channel 100V 140A (Tc) 450W (Tc) Through Hole MAX247™

N-Channel 100V 140A (Tc) 450W (Tc) Through Hole MAX247™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY140NS10 - 037261-STY140NS10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY140NS10
037261-STY140NS10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY140NS10 037261-STY140NS10
Manufacturer: STMicroelectronics Win Source Part Number: 037261-STY140NS10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 450W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: MAX247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 140A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 600nC @ 10V Max Input Capacitance: 12600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 70A, 10V Alternative Parts (Cross-Reference): IXFX180N10; FQH140N10; FQA90N10V2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037261-STY140NS10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 450W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: MAX247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 140A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 600nC @ 10V
Max Input Capacitance: 12600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 70A, 10V
Alternative Parts (Cross-Reference): IXFX180N10; FQH140N10; FQA90N10V2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
140A 100V MOSFET Transistor
278-STY140NS10
140A 100V MOSFET Transistor 278-STY140NS10
140A 100V 11mR N-CH Power MOSFET TO-247 Product overview: STY140NS10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 140A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY140NS10 can be used for catalog matching and distributor lookup.

140A 100V 11mR N-CH Power MOSFET TO-247 Product overview: STY140NS10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 140A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY140NS10 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STY140NS10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STY140NS10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STY140NS10
MOSFET N-CH 100V 140A MAX247

MOSFET N-CH 100V 140A MAX247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-3267-5-ND 037261-STY140NS10 278-STY140NS10 STY140NS10
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY140NS10 140A 100V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; MAX247 TO-247; TO-247-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

40V 240A MOSFET Transistor - 278-AUIRFS3004-7P - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 380000 milliwatts
View Details
7 suppliers