Win Source Part Number: 1278005-STY130NF20D
Category: Discrete Semiconductor Products>Transistors
Series: STripFET™ II
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 130A (Tc)
Rds On (Max) @ Id, Vgs: 12mOhm @ 65A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 450W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: MAX247™
Gate Charge (Qg) (Max) @ Vgs: 338 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11100 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-11004-5,STY130NF
Base Product Number: STY130
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 200V 130A (Tc) 450W (Tc) Through Hole MAX247™
N-channel 200 V, 0.01 Ohm typ., 130 A, STripFET(TM) II with fast recovery diode Power MOSFET in Max247 package Product overview: STY130NF20D from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 0.01 Ohm, 130 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 0.01 Ohm, 130 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY130NF20D can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 130A MAX247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278005-STY130NF20D | 497-11004-5-ND | 278-STY130NF20D | STY130NF20D |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 200 V 0.01 Ohm 130 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel |