STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STY100NS20FD

Description
Win Source Part Number: 1214764-STY100NS20FD Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MESH OVERLAY™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 450W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: MAX247™ Gate Charge (Qg) (Max) @ Vgs: 360 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7900 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): STY100NS 20FD; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-5321-5 Base Product Number: STY100 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1214764-STY100NS20FD Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MESH OVERLAY™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 450W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: MAX247™ Gate Charge (Qg) (Max) @ Vgs: 360 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7900 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): STY100NS 20FD; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-5321-5 Base Product Number: STY100 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1214764-STY100NS20FD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1214764-STY100NS20FD
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1214764-STY100NS20FD
Win Source Part Number: 1214764-STY100NS20FD Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MESH OVERLAY™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 450W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: MAX247™ Gate Charge (Qg) (Max) @ Vgs: 360 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7900 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): STY100NS 20FD; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-5321-5 Base Product Number: STY100 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1214764-STY100NS20FD
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MESH OVERLAY™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 24mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 450W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: MAX247™
Gate Charge (Qg) (Max) @ Vgs: 360 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7900 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): STY100NS 20FD;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-5321-5
Base Product Number: STY100
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-5321-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5321-5-ND
Single FETs, MOSFETs 497-5321-5-ND
N-Channel 200V 100A (Tc) 450W (Tc) Through Hole MAX247™

N-Channel 200V 100A (Tc) 450W (Tc) Through Hole MAX247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STY100NS20FD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STY100NS20FD
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STY100NS20FD
MOSFET N-CH 200V 100A MAX247

MOSFET N-CH 200V 100A MAX247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1214764-STY100NS20FD 497-5321-5-ND STY100NS20FD
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7103Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details